Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS536C9RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317781-TPS536C9RSLR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C9RSLRTR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317781-TPS536C9RSLR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C9RSLRTR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1317781-TPS536C9RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1317781-TPS536C9RSLR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1317781-TPS536C9RSLR
Manufacturer: Texas Instruments Win Source Part Number: 1317781-TPS536C9RSLR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C9RSLRTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317781-TPS536C9RSLR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Controller, Intel VR14
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 0.25V ~ 5.5V
Voltage - Input: 4.5V ~ 17V
Number of Outputs: 2
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8542.39.0001
Other Part Number: 296-TPS536C9RSLRTR
RoHS Status: ROHS3 Compliant

Buy Now
Special Purpose Regulators - TPS536C9RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TPS536C9RSLR
Special Purpose Regulators TPS536C9RSLR
- Controller, Intel VR14 Voltage Regulator IC 2 Output 48-VQFN (6x6)

- Controller, Intel VR14 Voltage Regulator IC 2 Output 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1317781-TPS536C9RSLR TPS536C9RSLR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details