Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS536C7B1RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317558-TPS536C7B1RS LT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C7B1RSLTDK R,296-TPS536C7B1RSLT TR,296-TPS536C7B1RSL TCT Base Product Number: TPS536C7 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317558-TPS536C7B1RS LT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C7B1RSLTDK R,296-TPS536C7B1RSLT TR,296-TPS536C7B1RSL TCT Base Product Number: TPS536C7 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317558-TPS536C7B1RSLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317558-TPS536C7B1RSLT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317558-TPS536C7B1RSLT
Manufacturer: Texas Instruments Win Source Part Number: 1317558-TPS536C7B1RS LT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp Number of Outputs: 12 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: PMBus Output Phases: 12 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V HTSUS: 8542.39.0001 Other Part Number: 296-TPS536C7B1RSLTDK R,296-TPS536C7B1RSLT TR,296-TPS536C7B1RSL TCT Base Product Number: TPS536C7 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317558-TPS536C7B1RSLT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Ramp
Number of Outputs: 12
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: PMBus
Output Phases: 12
Duty Cycle (Max): 50%
Clock Sync: Yes
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 18V
HTSUS: 8542.39.0001
Other Part Number: 296-TPS536C7B1RSLTDKR,296-TPS536C7B1RSLTTR,296-TPS536C7B1RSLTCT
Base Product Number: TPS536C7
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317558-TPS536C7B1RSLT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details