Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 48-VQFN (6x6)
IC POWER
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 48-VQFN (6x6)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS536C7B1RSLRDKR-ND | TPS536C7B1RSLR | TPS536C7B1RSLR | TPS536C7B1RSLR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| fsw | 300 to 2000 kHz | 300 to 2000 kHz | 300 to 2000 kHz | 300 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Ramp, Soft Start |