Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS53689RSBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317560-TPS53689RSBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.31.0001 Other Part Number: 296-TPS53689RSBRTR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317560-TPS53689RSBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.31.0001 Other Part Number: 296-TPS53689RSBRTR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1317560-TPS53689RSBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1317560-TPS53689RSBR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1317560-TPS53689RSBR
Manufacturer: Texas Instruments Win Source Part Number: 1317560-TPS53689RSBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Intel VR14 Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 0.25V ~ 5.5V Voltage - Input: 4.5V ~ 17V Number of Outputs: 2 Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8542.31.0001 Other Part Number: 296-TPS53689RSBRTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317560-TPS53689RSBR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Controller, Intel VR14
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 0.25V ~ 5.5V
Voltage - Input: 4.5V ~ 17V
Number of Outputs: 2
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8542.31.0001
Other Part Number: 296-TPS53689RSBRTR
RoHS Status: ROHS3 Compliant

Buy Now
Special Purpose Regulators - TPS53689RSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TPS53689RSBR
Special Purpose Regulators TPS53689RSBR
- Controller, Intel VR14 Voltage Regulator IC 2 Output 40-WQFN (5x5)

- Controller, Intel VR14 Voltage Regulator IC 2 Output 40-WQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1317560-TPS53689RSBR TPS53689RSBR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products