Win Source Part Number: 1250133-TPS53681RSBT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: D-CAP+™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: PMBus
Output Phases: 8
Clock Sync: No
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 17V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47019-6,296-4701
Base Product Number: TPS53681
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Switching Controllers Dual-Channel 6+2/5+3 D-CAP+TM Multiphase Step-Down Controller with PMBus and NVM 40-WQFN -40 to 125
DUAL-CHANNEL 6+2/5+3 D-CAP+TM MU
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
DUAL-CHANNEL 6+2/5+3 D-CAP+TM MU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250133-TPS53681RSBT | 296-47019-1-ND | TPS53681RSBT | TPS53681RSBT | TPS53681RSBT | TPS53681RSBT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||||
| Package Type | Other; Tape & Reel | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Multiple Outputs | Internal Current Limit; Current Limit, Enable |