Manufacturer: Texas Instruments
Win Source Part Number: 900795-TPS53681RSBR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 17V
Family Name: TPS53681
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
TPS53681RSBR
Switching Controllers Dual-Channel 6+2/5+3 D-CAP+TM Multiphase Step-Down Controller with PMBus and NVM 40-WQFN -40 to 125
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900795-TPS53681RSBR | TPS53681RSBR-ND | TPS53681RSBR | TPS53681RSBR | TPS53681RSBR | TPS53681RSBR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53681RSBR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 40-WQFN (5x5) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | ||||
| fsw | 300 to 1000 kHz | 300 kHz | 300 to 1000 kHz | 300 to 1000 kHz |