Manufacturer: Texas Instruments
Win Source Part Number: 1272551-TPS53679RSBR
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR13
Voltage - Output: 0.25V ~ 1.52V, 0.5V ~ 2.8125V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 4.5V ~ 17V
IC REG CTRLR VR13 2OUT 40WQFN
IC REG CTRLR VR13 2OUT 40WQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1272551-TPS53679RSBR | TPS53679RSBR | TPS53679RSBR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53679RSBR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad |