Buck Regulator Positive Output Step-Down AVSBus, I²C, PMBus DC-DC Controller IC 48-VQFN (6x6)
IC POWER
Regulator Output DC-DC Controller IC
Buck Regulator Positive Output Step-Down AVSBus, I²C, PMBus DC-DC Controller IC 48-VQFN (6x6)
TPS53676 - DUAL CHANNEL D-CAP CO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS53676RSLRTR-ND | TPS53676RSLR | TPS53676RSLR | TPS53676RSLR | TPS53676RSLR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| fsw | 300 to 2000 kHz | 300 to 2000 kHz | 300 to 2000 kHz | 300 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Phase Control, Ramp, Reset, Slew Control, Soft Start | Multiple Outputs |