Manufacturer: Texas Instruments
Win Source Part Number: 937289-TPS53667RTAT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 17V
Family Name: TPS53667
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS53667RTAT-ND, 296-44940-6, 296-44940-2, 296-44940-1
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
RBS 6PH CATALOGUE
RBS 6PH CATALOGUE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 937289-TPS53667RTAT | 296-44940-6-ND | TPS53667RTAT | TPS53667RTAT | TPS53667RTAT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53667RTAT | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 40-WQFN (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Buck | Buck | |||
| fsw | 270 to 1100 kHz | 270 to 1100 kHz | 270 kHz | 270 to 1100 kHz |