Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
6-PHASE, D-CAP+ STEP-DOWN DRIVER
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
6-PHASE, D-CAP+ STEP-DOWN DRIVER
Switching Controllers 6-Phase, D-CAP+ step-down driverless buck controller with NVM and PMBus interface for ASIC 40-WQFN -40 to 125
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53667RTAR-ND | TPS53667RTAR | TPS53667RTAR | TPS53667RTAR | TPS53667RTAR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| fsw | 270 to 1100 kHz | 270 to 1100 kHz | 270 to 1100 kHz | 270 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |