Texas Instruments TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE TPS53661RSBT

Description
6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE 40-WQFN
Request a Quote Datasheet
Description
6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE 40-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE - TPS53661RSBT - Texas Instruments
Dallas, TX, United States
TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE
TPS53661RSBT
TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE TPS53661RSBT
6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE 40-WQFN

6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE 40-WQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBT - 133406-TPS53661RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBT
133406-TPS53661RSBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBT 133406-TPS53661RSBT
Manufacturer: Texas Instruments Win Source Part Number: 133406-TPS53661RSBT Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.5 V Categories: Integrated Circuits Status: Active Case / Package: 40-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133406-TPS53661RSBT
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 20 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Case / Package: 40-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53661RSBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53661RSBT
PMIC - Voltage Regulators - Special Purpose TPS53661RSBT
IC REG CTRLR VR12 1OUT 40WQFN

IC REG CTRLR VR12 1OUT 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS53661RSBT
Switching Controllers TPS53661RSBT
Switching Controllers 6-Phase,D-CAP SD Controller

Switching Controllers 6-Phase,D-CAP SD Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS53661RSBT 133406-TPS53661RSBT TPS53661RSBT TPS53661RSBT
Product Name TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; WQFN Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Phase Interleaving,Power Good,Pre-Bias Start-Up Multiple Outputs
Output Voltage 0.5000 to 2.5 volts 0.5000 to 2.5 volts
IOUT 240 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers