6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE 40-WQFN
IC REG CTRLR INTEL 1OUT 40WQFN
IC REG CTRLR INTEL 1OUT 40WQFN
Switching Controllers 6-Phase, D-Cap+TM Stp-Dwn VR12.x Servr
| Texas Instruments | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53661RSBR | TPS53661RSBR | TPS53661RSBR | TPS53661RSBR |
| Product Name | TPS53661 6-Phase, D-CAP+™ Step-Down VR12.x Server CPU VCORE | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Phase Interleaving,Power Good,Pre-Bias Start-Up | |||
| Output Voltage | 0.5000 to 2.5 volts | |||
| IOUT | 240 amps |