Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT TPS53659RSBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900792-TPS53659RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53659 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48746-2, 296-48746-1, 296-48746-6, TPS53659RSBT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900792-TPS53659RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53659 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48746-2, 296-48746-1, 296-48746-6, TPS53659RSBT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT - 900792-TPS53659RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT
900792-TPS53659RSBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT 900792-TPS53659RSBT
Manufacturer: Texas Instruments Win Source Part Number: 900792-TPS53659RSBT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 125°C Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53659 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48746-2, 296-48746-1, 296-48746-6, TPS53659RSBT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900792-TPS53659RSBT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 125°C
Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53659
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48746-2, 296-48746-1, 296-48746-6, TPS53659RSBT-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53659RSBT
PMIC - Voltage Regulators - Special Purpose TPS53659RSBT
IC REG CTRLR VR13 2OUT 40WQFN

IC REG CTRLR VR13 2OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 900792-TPS53659RSBT TPS53659RSBT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53659RSBT PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel - TR
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - BTS5210GXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs
View Details