Manufacturer: Texas Instruments
Win Source Part Number: 808185-TPS53647RTAR
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR12, VR12.5
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 4.5V ~ 17V
Number of Outputs: 1
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
IC REG CTRLR VR12 1OUT 40WQFN
IC REG CTRLR VR12 1OUT 40WQFN
Switching Controllers 4-Phase, D-CAP+TM Step-Down Buck Controller with NVM and PMBus Interface for ASIC 40-WQFN -40 to 125
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 808185-TPS53647RTAR | TPS53647RTAR | TPS53647RTAR | TPS53647RTAR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53647RTAR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad |