Texas Instruments TPS53641 4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE TPS53641RSBT

Description
4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE 40-WQFN
Request a Quote Datasheet
Description
4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE 40-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53641 4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE - TPS53641RSBT - Texas Instruments
Dallas, TX, United States
TPS53641 4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE
TPS53641RSBT
TPS53641 4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE TPS53641RSBT
4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE 40-WQFN

4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE 40-WQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53641RSBT - 143673-TPS53641RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53641RSBT
143673-TPS53641RSBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53641RSBT 143673-TPS53641RSBT
Manufacturer: Texas Instruments Win Source Part Number: 143673-TPS53641RSBT Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.5 V Categories: Integrated Circuits Status: Active Case / Package: 40-WQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143673-TPS53641RSBT
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 20 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Case / Package: 40-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - TPS53641RSBT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS53641RSBT
Special Purpose Regulators TPS53641RSBT
IC REG CTRLR VR12 1OUT 40WQFN

IC REG CTRLR VR12 1OUT 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS53641RSBT
Switching Controllers TPS53641RSBT
Switching Controllers 4-Phase, D-Cap+TM Stp-Dwn VR12.x Servr

Switching Controllers 4-Phase, D-Cap+TM Stp-Dwn VR12.x Servr

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53641RSBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53641RSBT
PMIC - Voltage Regulators - Special Purpose TPS53641RSBT
IC REG CTRLR VR12 1OUT 40WQFN

IC REG CTRLR VR12 1OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS53641RSBT 143673-TPS53641RSBT TPS53641RSBT TPS53641RSBT TPS53641RSBT
Product Name TPS53641 4-Phase, D-CAP+TM Step-Down VR12.x Server CPU VCORE PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53641RSBT Special Purpose Regulators Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; WQFN Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Phase Interleaving,Power Good,Pre-Bias Start-Up Multiple Outputs
Output Voltage 0.5000 to 2.5 volts 0.5000 to 2.5 volts
IOUT 160 amps
Unlock Full Specs
to access all available technical data