3-Phase, D-CAP+™ Step-Down Controller with PMBus Interface for VR12/VR12.5 40-WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272549-TPS53640RSBT
Series: D-CAP+
Packaging: Reel - TR
Package: 40-WFQFN Exposed Pad
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD
Voltage - Output: 0.5 V ~ 2.5 V
Voltage - Input: 4.5 V ~ 20 V
Number of Outputs: 1
Family Name: TPS53640RSBT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WQFN (5x5)
Alternative Parts (Cross-Reference): S-8521B21MC-ATGT2G; S-8520B24MC-ARJT2G; S-8521B25MC-ATKT2U;
Introduction Date: August 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Switching Controllers 3-Phase,D-CAP SD Controller
IC REG CTRLR VR12 1OUT 40WQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS53640RSBT | 1272549-TPS53640RSBT | TPS53640RSBT | TPS53640RSBT |
| Product Name | TPS53640 3-Phase, D-CAP+™ Step-Down Controller with PMBus Interface for VR12/VR12.5 | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53640RSBT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Phase Interleaving,Power Good,Pre-Bias Start-Up | Multiple Outputs | ||
| Output Voltage | 0.5000 to 2.5 volts | |||
| IOUT | 120 amps |