3-2-1 Phase D-CAP+ Step-Down Driverless Controller with I2C control 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1111968-TPS53632RSMT
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 300kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Ramp
Number of Outputs: 3
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C (TA)
Case / Package: 32-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 2.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Switching Controllers 3-2-1 Phase DCAP & SD Driverless Cntrlr
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
IC REG CTRLR BUCK I2C 32VQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53632RSMT | 1111968-TPS53632RSMT | 296-38433-1-ND | TPS53632RSMT | TPS53632RSMT | TPS53632RSMT |
| Product Name | TPS53632 3-2-1 Phase D-CAP+ Step-Down Driverless Controller with I2C control | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53632RSMT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Ramp | Enable, Frequency Control, Power Good, Ramp | |||
| Output Voltage | 0.5000 to 1.52 volts | |||||
| IOUT | 90 amps |