3-2-1 Phase D-CAP+ Step-Down Driverless Controller with I2C control 32-VQFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Switching Controllers 3-2-1 Ph DCAP SD Driverless Cntrlr
IC REG CTRLR BUCK I2C 32VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53632RSMR | 296-40780-2-ND | TPS53632RSMR | TPS53632RSMR | TPS53632RSMR |
| Product Name | TPS53632 3-2-1 Phase D-CAP+ Step-Down Driverless Controller with I2C control | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification | Enable, Frequency Control, Power Good, Ramp | |||
| Output Voltage | 0.5000 to 1.52 volts | ||||
| IOUT | 90 amps |