Manufacturer: Texas Instruments
Win Source Part Number: 811289-TPS53632GRSMT
Packaging: Reel
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Half-Bridge
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Power Good, Pulse Skipping, Ramp, Slew Control
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 2
Clock Sync: No
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -10°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 3.1V ~ 28V
Half-Bridge Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Half-Bridge Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
IC REG CTRLR HALF-BRIDGE 32VQFN
Half-Bridge Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
Switching Controllers Half-Bridge, D-CAP+ Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 811289-TPS53632GRSMT | 296-44541-2-ND | TPS53632GRSMT | TPS53632GRSMT | TPS53632GRSMT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53632GRSMT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Half-Bridge | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Pulse Skipping, Ramp, Slew Control | Synchronous Rectification | Enable, Frequency Control, Power Good, Pulse Skipping, Ramp, Slew Control |