Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
SWITCHING CONTROLLERS HALF-BRIDG
Switching Controllers Half-Bridge, D-CAP+ Controller for 48-V GaN DC/DC Converter 32-VQFN -10 to 105
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53632GRSMR-ND | TPS53632GRSMR | TPS53632GRSMR | TPS53632GRSMR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -10 to 105 C (14 to 221 F) | -10 to 105 C (14 to 221 F) |