Texas Instruments TPS53631 3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore TPS53631RSBT

Description
3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore 40-WQFN
Request a Quote Datasheet
Description
3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore 40-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53631 3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore - TPS53631RSBT - Texas Instruments
Dallas, TX, United States
TPS53631 3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore
TPS53631RSBT
TPS53631 3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore TPS53631RSBT
3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore 40-WQFN

3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore 40-WQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53631RSBT - 900791-TPS53631RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53631RSBT
900791-TPS53631RSBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53631RSBT 900791-TPS53631RSBT
Manufacturer: Texas Instruments Win Source Part Number: 900791-TPS53631RSBT Series: D-CAP+™ Operating Temperature Range: -10°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS53631 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53631RSBT-ND, 296-39588-1, 296-39588-2, 296-39588-6, -296-39588-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900791-TPS53631RSBT
Series: D-CAP+™
Operating Temperature Range: -10°C ~ 105°C
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53631
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS53631RSBT-ND, 296-39588-1, 296-39588-2, 296-39588-6, -296-39588-1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS53631RSBT
Switching Controllers TPS53631RSBT
Switching Controllers 3-Phase, D-CAP+TM Stp-Dwn VR12.x Servr

Switching Controllers 3-Phase, D-CAP+TM Stp-Dwn VR12.x Servr

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53631RSBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53631RSBT
PMIC - Voltage Regulators - Special Purpose TPS53631RSBT
IC REG CTRLR VR12 1OUT 40WQFN

IC REG CTRLR VR12 1OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS53631RSBT 900791-TPS53631RSBT TPS53631RSBT TPS53631RSBT
Product Name TPS53631 3-Phase, D-CAP+TM Step-Down VR12.x Server CPU Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53631RSBT Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; WQFN Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Phase Interleaving,Power Good,Pre-Bias Start-Up
Output Voltage 0.5000 to 2.5 volts
IOUT 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 78SR105TC - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Obsolete
View Details
DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
5 suppliers
DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details