Manufacturer: Texas Instruments
Win Source Part Number: 900790-TPS53627RSMT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel VR13 Voltage Regulator IC 1 Output 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53627
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46564-1, TPS53627RSMT-ND, 296-46564-6, 296-46564-2
Switching Controllers 2-Phase Step Down Controller
IC REG CTRLR VR13 1OUT 32VQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 900790-TPS53627RSMT | TPS53627RSMT | TPS53627RSMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53627RSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad |