Win Source Part Number: 1356447-TPS53627RSMR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: D-CAP+™
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Base Product Number: TPS53627
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Controller, Intel VR13
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Output: 0.5V ~ 2.3V
Voltage - Input: 4.5V ~ 28V
IC REG CTRLR INTEL 1OUT 32VQFN
Switching Controllers 2-Phase, D-CAP+ Step-Down Controller for Intel VR13 CPU VCORE and DDR Memory 32-VQFN -40 to 105
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1356447-TPS53627RSMR | TPS53627RSMR | TPS53627RSMR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad |