Manufacturer: Texas Instruments
Win Source Part Number: 1272546-TPS53626RSMT
Series: D-CAP+
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 32-VFQFN Exposed Pad
Applications: Controller, Intel VR13
Mounting: SMD
Voltage - Output: 4.5 V ~ 28 V
Voltage - Input: 0.25 V ~ 1.52 V
Number of Outputs: 1
Family Name: TPS53626
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX1544ETL+T; BD9778HFP-TR; NCP5269MNTWG;
Introduction Date: March 17, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Switching Controllers 2-Phase, D-CAP+ Step-Down Controller for VR13 CPU VCORE and DDR Memory 32-VQFN -40 to 105
IC REG CTRLR VR13 1OUT 32VQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1272546-TPS53626RSMT | TPS53626RSMT | TPS53626RSMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53626RSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |