Manufacturer: Texas Instruments
Win Source Part Number: 845685-TPS53626RSMR
Series: D-CAP+™
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TPS53626
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50093-6, TPS53626RSMR-ND, 296-50093-2, 296-50093-1
IC REG CTRLR VR13 1OUT 32VQFN
Switching Controllers 2-Phase, D-CAP+ Step-Down Controller for VR13 CPU VCORE and DDR Memory 32-VQFN -40 to 105
IC REG CTRLR VR13 1OUT 32VQFN
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 845685-TPS53626RSMR | TPS53626RSMR | TPS53626RSMR | TPS53626RSMR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53626RSMR | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | Other; Reel - TR | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |