2-Phase, D-CAP+(tm) Step-Down Vcore Controller for VR12.0 Microserver 32-VQFN
Switching Controllers 2-Phase, D-CAP+ Step-Dwn VcoreContrl
IC REG CTRLR VR12 1OUT 32VQFN
| Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS53625RSMT | TPS53625RSMT | TPS53625RSMT |
| Product Name | TPS53625 2-Phase, D-CAP+(tm) Step-Down Vcore Controller for VR12.0 Microserver | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense | ||
| Output Voltage | 0.5000 to 1.52 volts | ||
| IOUT | 60 amps |