2-Phase, D-CAP+(tm) Step-Down Vcore Controller for VR12.0 Microserver 32-VQFN
IC REG CTRLR INTEL 1OUT 32VQFN
IC REG CTRLR INTEL 1OUT 32VQFN
Switching Controllers 2-Phase, D-CAP+ Step-Dwn VcoreContrl
| Texas Instruments | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53625RSMR | TPS53625RSMR | TPS53625RSMR | TPS53625RSMR |
| Product Name | TPS53625 2-Phase, D-CAP+(tm) Step-Down Vcore Controller for VR12.0 Microserver | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense | |||
| Output Voltage | 0.5000 to 1.52 volts | |||
| IOUT | 60 amps |