Dual Phase D-CAP Buck Regulator with 8-Bit VID 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900787-TPS53624RHAT
Series: D-CAP+™, Eco-Mode™
Operating Temperature Range: -10°C ~ 105°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3V ~ 28V
Family Name: TPS53624
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40778-6, 296-40778-1, 296-40778-2, TPS53624RHAT-ND, -296-40778-1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Switching Controllers Dual Phase D-CAP Buck Reg
IC REG CTRLR BUCK PWM 40VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
IC REG CTRLR BUCK 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53624RHAT | 900787-TPS53624RHAT | 296-40778-2-ND | TPS53624RHAT | 815-TPS53624RHAT | TPS53624RHAT | TPS53624RHAT |
| Product Name | TPS53624 Dual Phase D-CAP Buck Regulator with 8-Bit VID | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53624RHAT | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK PWM 40VQFN | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 0.6000 to 1.7 volts | 1.7 volts | |||||
| IOUT | 50 amps | 50 amps | |||||
| VIN | 3 to 28 volts | 3 to 28 volts | |||||
| fsw | 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |