Dual Phase D-CAP Buck Regulator with 8-Bit VID 40-VQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 811263-TPS53624RHAR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz, 300kHz, 400kHz, 500kHz
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good, Slew Control
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -10°C ~ 105°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: TPS53624
Voltage - Supply (Vcc/Vdd): 3V ~ 28V
Switching Controllers Dual Phase D-CAP Buck Reg
IC REG CTRLR BUCK 40VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53624RHAR | TPS53624RHAR-ND | 811263-TPS53624RHAR | TPS53624RHAR | TPS53624RHAR | TPS53624RHAR |
| Product Name | TPS53624 Dual Phase D-CAP Buck Regulator with 8-Bit VID | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53624RHAR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 0.6000 to 1.7 volts | |||||
| IOUT | 50 amps | |||||
| VIN | 3 to 28 volts | 3 to 28 volts | ||||
| fsw | 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |