Manufacturer: Texas Instruments
Win Source Part Number: 900786-TPS53622RSBR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 125°C
Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53622
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS53622RSBRDKR,
IC REG CTRLR INTEL 2OUT 40WQFN
IC REG CTRLR INTEL 2OUT 40WQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 900786-TPS53622RSBR | TPS53622RSBR | TPS53622RSBR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53622RSBR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 40-WQFN (5x5) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad |