Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS53515RVET

Description
Switching Voltage Regulators 1.5V to 18V Input 12-A Sync SD Cnvtr
Datasheet
Description
Switching Voltage Regulators 1.5V to 18V Input 12-A Sync SD Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS53515RVET
Switching Voltage Regulators TPS53515RVET
Switching Voltage Regulators 1.5V to 18V Input 12-A Sync SD Cnvtr

Switching Voltage Regulators 1.5V to 18V Input 12-A Sync SD Cnvtr

Buy Now Datasheet
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments - 28AH5863 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments
28AH5863
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments 28AH5863
DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:28Pins; Output Current:12A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:28Pins; Output Current:12A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS53515RVET 28AH5863
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments
Input Voltage 1.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details