Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS53513RVET

Description
Switching Voltage Regulators 1.5V to 18V Input 8-A Sync SD Cnvtr
Datasheet
Description
Switching Voltage Regulators 1.5V to 18V Input 8-A Sync SD Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS53513RVET
Switching Voltage Regulators TPS53513RVET
Switching Voltage Regulators 1.5V to 18V Input 8-A Sync SD Cnvtr

Switching Voltage Regulators 1.5V to 18V Input 8-A Sync SD Cnvtr

Buy Now Datasheet
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments - 32AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments
32AH6996
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments 32AH6996
DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:28Pins; Output Current:8A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:28Pins; Output Current:8A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS53513RVET 32AH6996
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28; Topology Texas Instruments
Input Voltage 1.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details