The TPS53513 is a synchronous buck converter with an integrated 13.8-mΩ and 5.9-mΩ MOSFET, delivering 8 A continuous output current. It operates from a 1.5-V to 18-V input with a 4.5-V to 25-V bias supply, and supports output voltages from 0.6 V to 5.5 V. The device features D-CAP3 control mode with auto-skip and forced continuous conduction modes, eight selectable switching frequencies from 250 kHz to 1 MHz, and an integrated boost switch. It is packaged in a 28-pin VQFN-CLIP with a body size of 4.50 mm × 3.50 mm and is specified for operation from -40°C to +85°C ambient temperature.
1.5V to 18V Input (4.5V to 25V Bias), 8-A Synchronous Step-Down SWIFT? Converter 28-VQFN-CLIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034042-TPS53513RVER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Family Name: TPS53513
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN-CLIP (4.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MIC24055YJL-TR; LT1506IS8; LT1506IS8#TR; MIC24055YJL;
Introduction Date: November 28, 2013
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 28-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 8A 28VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 28-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 8A 28VQFN
IC REG BUCK ADJ 8A 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53513RVER | 034042-TPS53513RVER | 296-39411-1-ND | TPS53513RVER | TPS53513RVER | TPS53513RVER | TPS53513RVER |
| Product Name | TPS53513 1.5V to 18V Input (4.5V to 25V Bias), 8-A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53513RVER | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN-CLIP | Other; 28-VQFN-CLIP (4.5x3.5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |