1.5A Step-Down Regulator with Integrated MOSFETs 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034041-TPS53511RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): ADP2371ACPZ-1.2-R7; TS30111-M015QFNR-13;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1.5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1.5A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 1.5A 16QFN
IC REG BUCK ADJ 1.5A 16VQFN
IC REG BUCK ADJ 1.5A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 1.5A 16-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53511RGTR | 034041-TPS53511RGTR | 296-41749-2-ND | TPS53511RGTR | TPS53511RGTR | TPS53511RGTR | TPS53511RGTR |
| Product Name | TPS53511 1.5A Step-Down Regulator with Integrated MOSFETs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53511RGTR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; QFN | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 5 volts | 0.7600 volts | 0.7600 to 5 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |