1.5V to 15V Input (4.5V to 25V Bias), 30A Synchronous Step-Down SWIFT? Converter with Eco-mode? 22-LSON-CLIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 758415-TPS53355DQPT
Series: D-CAP, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-LFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 30A
Family Name: TPS53355
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 22-SON-EP (6x5)
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): MAX38801HCS+; MAX1917EEE+T; MAX38801HCS+T;
Introduction Date: August 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
IC REG BUCK ADJUSTABLE 30A 22SON
IC REG BUCK ADJ 30A 22SON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
IC REG BUCK ADJUSTABLE 30A 22SON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53355DQPT | 758415-TPS53355DQPT | 296-29519-2-ND | TPS53355DQPT | TPS53355DQPT | TPS53355DQPT | TPS53355DQPT |
| Product Name | TPS53355 1.5V to 15V Input (4.5V to 25V Bias), 30A Synchronous Step-Down SWIFT? Converter with Eco-mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53355DQPT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; LSON-CLIP | Other; 22-LFDFN Exposed Pad | Other; 22-PowerLFDFN | Other; 22-PowerLFDFN | Other; 22-PowerLFDFN | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |