1.5V to 15V Input (4.5V to 25V Bias), 30A Synchronous Step-Down SWIFT? Converter with Eco-mode? 22-LSON-CLIP -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 034040-TPS53355DQPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 30A
Family Name: TPS53355
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-SON-EP (6x5)
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX38801HCS+; MAX1917EEE+; MAX1917EEE+T; TPS53355DQPT;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 30A 22SON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 22-PowerLFDFN
IC REG BUCK ADJUSTABLE 30A 22SON
IC REG BUCK ADJUSTABLE 30A 22SON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53355DQPR | 296-29538-2-ND | 034040-TPS53355DQPR | TPS53355DQPR | TPS53355DQPR | TPS53355DQPR | TPS53355DQPR |
| Product Name | TPS53355 1.5V to 15V Input (4.5V to 25V Bias), 30A Synchronous Step-Down SWIFT? Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53355DQPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; LSON-CLIP | Other; 22-PowerLFDFN | Other; 22-SON-EP (6x5) | Other; 22-PowerLFDFN | Other; 22-PowerLFDFN | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |