2.9V to 6V, 5-A Step-Down Converter with Integrated MOSFETs 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 109308-TPS53321RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.04V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 5A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 16VQFN
IC REG BUCK ADJUSTABLE 5A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53321RGTR | 296-28101-2-ND | 109308-TPS53321RGTR | TPS53321RGTR | TPS53321RGTR | TPS53321RGTR | TPS53321RGTR |
| Product Name | TPS53321 2.9V to 6V, 5-A Step-Down Converter with Integrated MOSFETs | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53321RGTR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.2 volts | 0.6000 to 5.04 volts | 0.6000 volts | 0.6000 to 5.04 volts | 0.6000 volts | 0.6000 volts |