Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS53319DQPT

Description
Switching Voltage Regulators 14A SD Regulator
Datasheet
Description
Switching Voltage Regulators 14A SD Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS53319DQPT
Switching Voltage Regulators TPS53319DQPT
Switching Voltage Regulators 14A SD Regulator

Switching Voltage Regulators 14A SD Regulator

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments - 28AH5861 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments
28AH5861
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments 28AH5861
DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:14A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:14A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS53319DQPT 28AH5861
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments
Input Voltage 1.5 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details