1.5V to 22V Input (4.5V to 25V Bias), 14A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 22-LSON-CLIP -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 22-PowerLFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 22-PowerLFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 088935-TPS53319DQPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 14A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-SON-EP (6x5)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 14A 22SON
IC REG BUCK ADJUSTABLE 14A 22SON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 22-PowerLFDFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53319DQPT | 296-39410-1-ND | 088935-TPS53319DQPT | TPS53319DQPT | TPS53319DQPT | TPS53319DQPT |
| Product Name | TPS53319 1.5V to 22V Input (4.5V to 25V Bias), 14A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53319DQPT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; LSON-CLIP | Other; 22-PowerLFDFN | Other; 22-SON-EP (6x5) | Other; 22-PowerLFDFN | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |