Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments TPS53318DQPT

Description
DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:8A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:8A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments - 29AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments
29AH1562
Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments 29AH1562
DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:8A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 970KHZ, SON-22; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:22Pins; Output Current:8A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS53318DQPT
Switching Voltage Regulators TPS53318DQPT
Switching Voltage Regulators Hi Eff 8A SD Reg

Switching Voltage Regulators Hi Eff 8A SD Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1562 TPS53318DQPT
Product Name Dc/dc Conv, Sync Buck, 970Khz, Son-22; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.5 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details