Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR TPS53317RGBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034036-TPS53317RGBR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1 V to 6 V Number of Outputs: 1 Family Name: TPS53317 Output Voltage: 0.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4) Alternative Parts (Cross-Reference): MAX16961SATEB/V+; MAX16961SATEA/V+; MAX16961RATEB/V+; MAX16961SAUEA/V+; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034036-TPS53317RGBR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1 V to 6 V Number of Outputs: 1 Family Name: TPS53317 Output Voltage: 0.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4) Alternative Parts (Cross-Reference): MAX16961SATEB/V+; MAX16961SATEA/V+; MAX16961RATEB/V+; MAX16961SAUEA/V+; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR - 034036-TPS53317RGBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR
034036-TPS53317RGBR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR 034036-TPS53317RGBR
Manufacturer: Texas Instruments Win Source Part Number: 034036-TPS53317RGBR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1 V to 6 V Number of Outputs: 1 Family Name: TPS53317 Output Voltage: 0.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4) Alternative Parts (Cross-Reference): MAX16961SATEB/V+; MAX16961SATEA/V+; MAX16961RATEB/V+; MAX16961SAUEA/V+; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034036-TPS53317RGBR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1 V to 6 V
Number of Outputs: 1
Family Name: TPS53317
Output Voltage: 0.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4)
Alternative Parts (Cross-Reference): MAX16961SATEB/V+; MAX16961SATEA/V+; MAX16961RATEB/V+; MAX16961SAUEA/V+;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - TPS53317RGBR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS53317RGBR
Special Purpose Regulators TPS53317RGBR
IC REG CONV DDR 1OUT 20VQFN

IC REG CONV DDR 1OUT 20VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS53317RGBR
PMIC - Voltage Regulators - Special Purpose TPS53317RGBR
IC REG CONV DDR 1OUT 20VQFN

IC REG CONV DDR 1OUT 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 034036-TPS53317RGBR TPS53317RGBR TPS53317RGBR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317RGBR Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VQFN (3.5x4) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data