Low Input Voltage, 6A Synchronous Step-Down SWIFT? Converter for DDR Memory Termination 20-VQFN -40 to 85
Low Input Voltage, 6A Synchronous Step-Down SWIFT™ Converter for DDR Memory Termination 20-VQFN -40 to 85 Product overview: TPS53317RGBR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, VQFN, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS53317RGBR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS53317RGBR | 750-TPS53317RGBR |
| Product Name | TPS53317 Low Input Voltage, 6A Synchronous Step-Down SWIFT? Converter for DDR Memory Termination | Buck 6A VQFN Step-Down DC-DC Converter IC |
| Package Type | Other; VQFN | Other; VQFN |
| Features | Complete Solution | |
| Input Voltage | 1 to 6 volts | 6 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |