Manufacturer: Texas Instruments
Win Source Part Number: 1111958-TPS53317ARGB
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 6.5 V
Number of Outputs: 1
Output Voltage: 0.45 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 0.9V-6V Input 6A Output
IC REG CONV DDR 1OUT 20VQFN
IC REG CONV DDR 1OUT 20VQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1111958-TPS53317ARGBT | TPS53317ARGBT | TPS53317ARGBT | TPS53317ARGBT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317ARGBT | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 20-VQFN (3.5x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |