Manufacturer: Texas Instruments
Win Source Part Number: 900785-TPS53317ARGBR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, DDR Voltage Regulator IC 1 Output 20-VQFN (3.5x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53317
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators 0.9V-6V Input, 6-A Output, D-CAP+ Mode, SWIFT Synchronous Step-Down Converter for DDR VTT 20-VQFN -40 to 125
IC REG CONV DDR 1OUT 20VQFN
IC REG CONV DDR 1OUT 20VQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 900785-TPS53317ARGBR | TPS53317ARGBR | TPS53317ARGBR | TPS53317ARGBR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53317ARGBR | Switching Voltage Regulators | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 20-VQFN (3.5x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |