The TPS53316 is a high-efficiency, 5-A synchronous buck converter with integrated switches, designed for 3.3-V or 5-V input rails. It operates from a 2.9-V to 6-V input voltage range and supports output voltages from 0.6 V up to 0.8 × V_IN. The device features selectable switching frequencies of 750 kHz, 1.1 MHz, and 2 MHz, SmoothPWM auto-skip Eco-Mode for light-load efficiency, and full protection including overcurrent, overvoltage, and overtemperature. It is packaged in a 3 mm × 3 mm, 16-pin QFN with a power pad for thermal dissipation and is specified for operation from -40°C to 85°C. The TPS53316RGTT variant is supplied in a 250-unit tape and reel package.
High-Efficiency, 5-A Step-Down Regulator with Integrated Switcher 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797958-TPS53316RGTT
Series: SmoothPWM, Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 725kHz, 1.1Mhz, 1.8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: TPS53316
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 4.8V
Input Voltage MIN: 2.9V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC3418EUHF#TR; LTC3418EUHF; LTC3415EUHF#TR; MAX1709ESE+;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 16QFN
IC REG BUCK ADJ 5A 16VQFN
IC REG BUCK ADJUSTABLE 5A 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53316RGTT | 797958-TPS53316RGTT | 296-30177-2-ND | TPS53316RGTT | TPS53316RGTT | TPS53316RGTT | TPS53316RGTT |
| Product Name | TPS53316 High-Efficiency, 5-A Step-Down Regulator with Integrated Switcher | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53316RGTT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 4.8 volts | 0.6000 to 4.8 volts | 0.6000 volts | 0.6000 volts |