The TPS53315RGFR is a 12-A step-down regulator designed by Texas Instruments, featuring an integrated switcher for efficient power management. It operates with an input voltage range of 3 V to 15 V and a supply voltage range of 4.5 V to 25 V, allowing for versatile applications. The output voltage can be adjusted between 0.6 V and 5.5 V, making it suitable for various power requirements. This regulator includes integrated power MOSFETs with a low on-resistance of 19 mΩ and 7 mΩ, ensuring high efficiency, with maximum efficiency exceeding 96%. It supports a shutdown current of less than 10 OºA and features an auto-skip Eco-mode for improved light-load efficiency. The TPS53315RGFR also incorporates a D-CAP control architecture for fast transient response and requires minimal external components. Additional features include selectable switching frequencies from 250 kHz to 1 MHz, adjustable overcurrent limits, and comprehensive protection mechanisms such as overvoltage, undervoltage, under-voltage lockout (UVLO), and overtemperature protection. The device is packaged in a compact 40-pin VQFN format, measuring 5 mm x 7 mm, and is rated for operation in temperatures ranging from -40°C to 85°C. This makes the TPS53315RGFR a suitable choice for applications in server and desktop computers, notebook computers, and telecommunication equipment.
12-A Step-Down Regulator with Integrated Switcher 40-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034035-TPS53315RGFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: TPS53315
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN Exposed Pad (5x7)
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX38801HCS+; MAX38800HCS+T; LTC7150SIY#PBF;
Introduction Date: October 01, 2008
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 12A 40VQFN
IC REG BUCK ADJ 12A 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 40-VFQFN Exposed Pad
IC REG BUCK ADJ 12A 40VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53315RGFR | 296-39407-2-ND | 034035-TPS53315RGFR | TPS53315RGFR | TPS53315RGFR | TPS53315RGFR | TPS53315RGFR |
| Product Name | TPS53315 12-A Step-Down Regulator with Integrated Switcher | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53315RGFR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VQFN Exposed Pad (5x7) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |