4.5V to 25V Input, 6-A Step-Down Converter with Integrated MOSFETs 40-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272543-TPS53314RGFT
Series: D-CAP, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS53314
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN Exposed Pad (5x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 3V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): MIC26903-ZAYJL; ADP2387ACPZN-R7; ZL2106ALBNT;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 6A 40VQFN
IC REG BUCK ADJUSTABLE 6A 40VQFN
IC REG BUCK ADJUSTABLE 6A 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53314RGFT | 296-TPS53314RGFTDKR-ND | 1272543-TPS53314RGFT | TPS53314RGFT | TPS53314RGFT | TPS53314RGFT | TPS53314RGFT |
| Product Name | TPS53314 4.5V to 25V Input, 6-A Step-Down Converter with Integrated MOSFETs | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53314RGFT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Adjustable Current Limit,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |