The TPS53314 is a 6-A synchronous step-down regulator with integrated MOSFETs, designed for use in server, desktop, and notebook computers. It operates with a conversion input voltage range of 3 V to 15 V and a supply voltage range of 4.5 V to 25 V, providing an output voltage from 0.6 V to 5.5 V. The device is housed in a 5 mm × 7 mm, 40-pin QFN package with a PowerPAD™, and is specified for operation from -40°C to 85°C. It features D-CAP™ mode control, selectable switching frequency from 250 kHz to 1 MHz, auto-skip eco-mode, internal soft-start, and integrated protection including overvoltage, undervoltage, and over-temperature. The TPS53314RGFR variant is available in a 3000-unit tape and reel packaging.
4.5V to 25V Input, 6-A Step-Down Converter with Integrated MOSFETs 40-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 109307-TPS53314RGFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN Exposed Pad (5x7)
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 6A 40VQFN
IC REG BUCK ADJ 6A 40VQFN
IC REG BUCK ADJUSTABLE 6A 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 40-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53314RGFR | 296-TPS53314RGFRTR-ND | 109307-TPS53314RGFR | TPS53314RGFR | TPS53314RGFR | TPS53314RGFR | TPS53314RGFR |
| Product Name | TPS53314 4.5V to 25V Input, 6-A Step-Down Converter with Integrated MOSFETs | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53314RGFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VQFN Exposed Pad (5x7) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Adjustable Current Limit,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |