6-A, Step-Down Regulator with Integrated Switcher 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900784-TPS53313RGET
Series: SmoothPWM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS53313
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30176-6, 296-30176-1, 296-30176-2
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 24VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 24VQFN
IC REG BUCK ADJUSTABLE 6A 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53313RGET | 900784-TPS53313RGET | 296-30176-2-ND | TPS53313RGET | TPS53313RGET | TPS53313RGET | TPS53313RGET |
| Product Name | TPS53313 6-A, Step-Down Regulator with Integrated Switcher | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53313RGET | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 10 volts | 0.6000 to 11.2 volts | 0.6000 volts | 0.6000 to 11.2 volts | 0.6000 volts |