4.5V to 28V Input Synchronous Step Down Controller with EcoMode 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034033-TPS53219RGTT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Switching Controllers 4.5V-28Vin Sync Step Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53219RGTT | 034033-TPS53219RGTT | 296-TPS53219RGTTTR-ND | TPS53219RGTT | TPS53219RGTT | TPS53219RGTT | TPS53219RGTT | TPS53219RGTT |
| Product Name | TPS53219 4.5V to 28V Input Synchronous Step Down Controller with EcoMode | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53219RGTT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| Output Voltage | 0.6000 to 5.5 volts | |||||||
| IOUT | 20 amps |